FMS USA, Inc. Intrinsically Safe Barrier ExMGZ100/200.ATEX

Description
The ExMGZ100/200.ATEX intrinsically safe barrier is used for applications in intrinsically safe or explosion-proof environments. It is designed for single or double channel tension measurement and is placed between amplifier respectively controller and force sensor. Features Advantages ATEX certified Approval II (2) GD [EEx ib] IIB/IIC Compensation of voltage drop over zener barrier Full sensor excitation voltage, high precision Two independent intrinsically safe inputs For 1 or 2 sensors Circuit and power supply galvanically isolated Shielded from electrical noise
Description
The ExMGZ100/200.ATEX intrinsically safe barrier is used for applications in intrinsically safe or explosion-proof environments. It is designed for single or double channel tension measurement and is placed between amplifier respectively controller and force sensor. Features Advantages ATEX certified Approval II (2) GD [EEx ib] IIB/IIC Compensation of voltage drop over zener barrier Full sensor excitation voltage, high precision Two independent intrinsically safe inputs For 1 or 2 sensors Circuit and power supply galvanically isolated Shielded from electrical noise
Datasheet
Datasheet Summary
Powered by GS/AI

The ExMGZ100/200.ATEX intrinsically safe barrier is designed for use in intrinsically safe or explosion-proof environments classified as II(2)GD [EEx ib] IIB/IIC. It features two independent intrinsically safe inputs, allowing for connection to one or two sensors. The device compensates for voltage drop over the zener barrier, ensuring full excitation voltage is provided to the sensors, which enhances measurement precision. It is equipped with galvanic isolation for both circuit and power supply, protecting against electrical noise. The unit is DIN rail mountable and utilizes screw terminal connections for straightforward installation between electronic units in unprotected areas and force sensors in protected areas. The operating temperature range is from -20¬8C to +50¬8C, and it requires a power supply of 18 to 36 VDC with a maximum sensor power supply of 5 VDC.

Datasheet Summary
Powered by GS/AI

The ExMGZ100/200.ATEX intrinsically safe barrier is designed for use in intrinsically safe or explosion-proof environments classified as II(2)GD [EEx ib] IIB/IIC. It features two independent intrinsically safe inputs, allowing for connection to one or two sensors. The device compensates for voltage drop over the zener barrier, ensuring full excitation voltage is provided to the sensors, which enhances measurement precision. It is equipped with galvanic isolation for both circuit and power supply, protecting against electrical noise. The unit is DIN rail mountable and utilizes screw terminal connections for straightforward installation between electronic units in unprotected areas and force sensors in protected areas. The operating temperature range is from -20¬8C to +50¬8C, and it requires a power supply of 18 to 36 VDC with a maximum sensor power supply of 5 VDC.

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Barrier - ExMGZ100/200.ATEX - FMS USA, Inc.
Hoffman Estates, IL, USA
Intrinsically Safe Barrier
ExMGZ100/200.ATEX
Intrinsically Safe Barrier ExMGZ100/200.ATEX
The ExMGZ100/200.ATEX intrinsically safe barrier is used for applications in intrinsically safe or explosion-proof environments. It is designed for single or double channel tension measurement and is placed between amplifier respectively controller and force sensor. Features Advantages ATEX certified Approval II (2) GD [EEx ib] IIB/IIC Compensation of voltage drop over zener barrier Full sensor excitation voltage, high precision Two independent intrinsically safe inputs For 1 or 2 sensors Circuit and power supply galvanically isolated Shielded from electrical noise

The ExMGZ100/200.ATEX intrinsically safe barrier is used for applications in intrinsically safe or explosion-proof environments. It is designed for single or double channel tension measurement and is placed between amplifier respectively controller and force sensor.

Features

Advantages

ATEX certifiedApproval II (2) GD [EEx ib] IIB/IIC
Compensation of voltage drop over zener barrierFull sensor excitation voltage, high precision
Two independent intrinsically safe inputsFor 1 or 2 sensors
Circuit and power supply galvanically isolatedShielded from electrical noise
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Intrinsic Safety Barriers
Product Number ExMGZ100/200.ATEX
Product Name Intrinsically Safe Barrier
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Application Strain Gages; Amplifier to Controller
Operating Temperature -4 to 122 F (-20 to 50 C)
AC or DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 1368697 - RS Components, Ltd.
Specs
Barrier Type Galvanic
AC or DC AC; DC
Channels 2
View Details
Temperature / MA Converter - 9113B - PR electronics
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application 4-20 mA 2-wire Transmitters; RTDs; Thermocouples
View Details
Single Channel Zener Barrier - 54800 Series - Gems Sensors & Controls
Specs
Barrier Type Zener Barrier
Mounting Options Earth-Grounded Rail Mount
Application 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
View Details