Pepperl+Fuchs SE Zener Barrier Z888.H

Description
2-channel DC version, negative polarity Working voltage 26.5 V/6.5 V at 10 µA Series resistance max. 250 ω/64 ω Fuse rating 80 mA DIN rail mounting High power version Asymmetrical version
Datasheet
Description
2-channel DC version, negative polarity Working voltage 26.5 V/6.5 V at 10 µA Series resistance max. 250 ω/64 ω Fuse rating 80 mA DIN rail mounting High power version Asymmetrical version
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Barrier - Z888.H - Pepperl+Fuchs SE
Mannheim, Germany
Zener Barrier
Z888.H
Zener Barrier Z888.H
2-channel DC version, negative polarity Working voltage 26.5 V/6.5 V at 10 µA Series resistance max. 250 ω/64 ω Fuse rating 80 mA DIN rail mounting High power version Asymmetrical version
  • 2-channel
  • DC version, negative polarity
  • Working voltage 26.5 V/6.5 V at 10 µA
  • Series resistance max. 250 Ω/64 Ω
  • Fuse rating 80 mA
  • DIN rail mounting
  • High power version
  • Asymmetrical version
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Intrinsic Safety Barriers
Product Number Z888.H
Product Name Zener Barrier
Barrier Type Zener Barrier
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 2328224 - RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Channels 1
Other No
View Details
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Dual Channel Zener Barrier - 65800 Series - Gems Sensors & Controls
Specs
Barrier Type Zener Barrier
Mounting Options Earth-Grounded Rail Mount
Application 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
View Details