Pepperl+Fuchs SE Zener Barrier Z886

Description
2-channel DC version, negative polarity Working voltage 26.5 V at 10 µA Series resistance max. 36 ω + 0.9 V Fuse rating 50 mA DIN rail mounting With diode return
Datasheet
Description
2-channel DC version, negative polarity Working voltage 26.5 V at 10 µA Series resistance max. 36 ω + 0.9 V Fuse rating 50 mA DIN rail mounting With diode return
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Barrier - Z886 - Pepperl+Fuchs SE
Mannheim, Germany
Zener Barrier
Z886
Zener Barrier Z886
2-channel DC version, negative polarity Working voltage 26.5 V at 10 µA Series resistance max. 36 ω + 0.9 V Fuse rating 50 mA DIN rail mounting With diode return
  • 2-channel
  • DC version, negative polarity
  • Working voltage 26.5 V at 10 µA
  • Series resistance max. 36 Ω + 0.9 V
  • Fuse rating 50 mA
  • DIN rail mounting
  • With diode return
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Intrinsic Safety Barriers
Product Number Z886
Product Name Zener Barrier
Barrier Type Zener Barrier
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
Zener & Galvanic Barriers - 1368687 - RS Components, Ltd.
Specs
Barrier Type Galvanic
AC or DC AC; DC
Channels 1
View Details
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Single Channel Zener Barrier - 54800 Series - Gems Sensors & Controls
Specs
Barrier Type Zener Barrier
Mounting Options Earth-Grounded Rail Mount
Application 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
View Details