PEPPERL+FUCHS SE
VISUNET GMP PC222 -- PANEL PC
Pepperl+Fuchs SE
Panel PC
VisuNet GMP PC222
Description
Panel PC
22 inch monitor (55,9 cm)
Network based data transfer via Ethernet
Adapted for distances up to 100 m
Description
Panel PC
22 inch monitor (55,9 cm)
Network based data transfer via Ethernet
Adapted for distances up to 100 m
Datasheet
Suppliers
Panel PC
22 inch monitor (55,9 cm)
Network based data transfer via Ethernet
Adapted for distances up to 100 m
- Panel PC
- 22 inch monitor (55,9 cm)
- Network based data transfer via Ethernet
- Adapted for distances up to 100 m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Human Machine Interfaces |
|
Product Number
|
VisuNet GMP PC222 |
|
Product Name
|
Panel PC |
|
Configuration
|
Panel
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Panel
I/O Interfaces
Ethernet; USB
Type
Flat Panel Display
View Details
Screen
Graphic
Resolution
1920 x 1080 Pixels
Display Size
21.5 inch (546 mm)
View Details
Configuration
Panel
I/O Interfaces
RS232
Type
Flat Panel Display
View Details
Display Options
Color
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details