Pepperl+Fuchs SE Remote Monitor Workstation VisuNet Edge RM8622

Description
Dedicated thin client for virtualization strategies using RDP 8.0, VNC, and other remote protocols Extended temperature range for indoor/outdoor use Modular design for field maintainability Solution for Class I, Div. 1 areas Utilizes 6000 Series Type X purge Variety of keyboard and mounting options Watershed housing allows for proper drainage Widescreen 16:10 aspect ratio VisuNet RM Shell 4.0 for secure and reliable connectivity
Datasheet
Description
Dedicated thin client for virtualization strategies using RDP 8.0, VNC, and other remote protocols Extended temperature range for indoor/outdoor use Modular design for field maintainability Solution for Class I, Div. 1 areas Utilizes 6000 Series Type X purge Variety of keyboard and mounting options Watershed housing allows for proper drainage Widescreen 16:10 aspect ratio VisuNet RM Shell 4.0 for secure and reliable connectivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Monitor Workstation - VisuNet Edge RM8622 - Pepperl+Fuchs SE
Mannheim, Germany
Remote Monitor Workstation
VisuNet Edge RM8622
Remote Monitor Workstation VisuNet Edge RM8622
Dedicated thin client for virtualization strategies using RDP 8.0, VNC, and other remote protocols Extended temperature range for indoor/outdoor use Modular design for field maintainability Solution for Class I, Div. 1 areas Utilizes 6000 Series Type X purge Variety of keyboard and mounting options Watershed housing allows for proper drainage Widescreen 16:10 aspect ratio VisuNet RM Shell 4.0 for secure and reliable connectivity
  • Dedicated thin client for virtualization strategies using RDP 8.0, VNC, and other remote protocols
  • Extended temperature range for indoor/outdoor use
  • Modular design for field maintainability
  • Solution for Class I, Div. 1 areas
  • Utilizes 6000 Series Type X purge
  • Variety of keyboard and mounting options
  • Watershed housing allows for proper drainage
  • Widescreen 16:10 aspect ratio
  • VisuNet RM Shell 4.0 for secure and reliable connectivity
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Human Machine Interfaces
Product Number VisuNet Edge RM8622
Product Name Remote Monitor Workstation
Speed 1.46 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 7
Specs
Configuration Panel
Display Options Touch Screen
Operating Temperature -20 to 60 F (-29 to 16 C)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Operator Interface - 50780056 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Touch Screen, Fhd, 23.8, 240Vac; Meter Display Type Advantech - 28AK4973 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details