Pepperl+Fuchs SE Photoelectric VB14N-300

Description
BARCODE SCANNER, LINE SCANNER, CONNECT UP TO 32 SCANNERS, 2X SERIAL INTERFACES RS 232 / RS 485, LASER DIODE (650 NM WAVE LENGTH), 200 HZ REPETITION RATE, 40-300 MM READ DISTANCE, 10-30 VDC, ALUMINUM HOUSING, IP65, (206845). FREE 2 YEAR RADWELL WARRANTY
Description
BARCODE SCANNER, LINE SCANNER, CONNECT UP TO 32 SCANNERS, 2X SERIAL INTERFACES RS 232 / RS 485, LASER DIODE (650 NM WAVE LENGTH), 200 HZ REPETITION RATE, 40-300 MM READ DISTANCE, 10-30 VDC, ALUMINUM HOUSING, IP65, (206845). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 10601822 - Radwell International
Willingboro, NJ, United States
Photoelectric
10601822
Photoelectric 10601822
BARCODE SCANNER, LINE SCANNER, CONNECT UP TO 32 SCANNERS, 2X SERIAL INTERFACES RS 232 / RS 485, LASER DIODE (650 NM WAVE LENGTH), 200 HZ REPETITION RATE, 40-300 MM READ DISTANCE, 10-30 VDC, ALUMINUM HOUSING, IP65, (206845). FREE 2 YEAR RADWELL WARRANTY

BARCODE SCANNER, LINE SCANNER, CONNECT UP TO 32 SCANNERS, 2X SERIAL INTERFACES RS 232 / RS 485, LASER DIODE (650 NM WAVE LENGTH), 200 HZ REPETITION RATE, 40-300 MM READ DISTANCE, 10-30 VDC, ALUMINUM HOUSING, IP65, (206845). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 10601822
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1106ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity sensor - SIEH-M18B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers