Pepperl+Fuchs SE Ultrasonic sensor UC2000-30GM70-2E2R2-V15

Description
Ultrasonic direct detection sensor
Request a Quote Datasheet
Description
Ultrasonic direct detection sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UC2000-30GM70-2E2R2-V15 - Pepperl+Fuchs SE
Mannheim, Germany
Ultrasonic sensor
UC2000-30GM70-2E2R2-V15
Ultrasonic sensor UC2000-30GM70-2E2R2-V15
Ultrasonic direct detection sensor

Ultrasonic direct detection sensor

Supplier's Site Datasheet
Proximity Sensors - 8919400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8919400
Proximity Sensors 8919400
Pepperl + Fuchs UC2000-30GM70-2E2R2- V15

Pepperl + Fuchs UC2000-30GM70-2E2R2-V15

Supplier's Site
Proximity Sensors - Industrial - 2046-UC2000-30GM70-2E2R2-V15-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-UC2000-30GM70-2E2R2-V15-ND
Proximity Sensors - Industrial 2046-UC2000-30GM70-2E2R2-V15-ND
ULTRASONIC

ULTRASONIC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number UC2000-30GM70-2E2R2-V15 8919400 2046-UC2000-30GM70-2E2R2-V15-ND
Product Name Ultrasonic sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Switching Frequency 0.0040 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel
Operation Distance 3.94 to 78.74 inch (100 to 2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX3088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2093530 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details