Pepperl + Fuchs UB2000-F54-E5-V15
| Pepperl+Fuchs SE | RS Components, Ltd. | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | UB2000-F54-E5-V15 | 5103687 |
| Product Name | Ultrasonic sensor | Proximity Sensors |
| Sensor Technology | Ultrasonic Proximity Sensor | Ultrasonic Proximity Sensor |
| Switching Frequency | 0.0030 kHz | |
| Operating Temperature | -25 to 70 F (-31.67 to 21.11 C) | |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 3.15 to 78.74 inch (80 to 2000 mm) |