Pepperl+Fuchs SE Ultrasonic sensor UB2000-F42-E6-V15

Description
Single head system
Request a Quote Datasheet
Description
Single head system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UB2000-F42-E6-V15 - Pepperl+Fuchs SE
Mannheim, Germany
Ultrasonic sensor
UB2000-F42-E6-V15
Ultrasonic sensor UB2000-F42-E6-V15
Single head system

Single head system

Supplier's Site Datasheet
Proximity Sensors - 4585151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
4585151
Proximity Sensors 4585151
Pepperl + Fuchs UB2000-F42-E6-V15

Pepperl + Fuchs UB2000-F42-E6-V15

Supplier's Site
Proximity Sensors - Industrial - 2046-UB2000-F42-E6-V15-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-UB2000-F42-E6-V15-ND
Proximity Sensors - Industrial 2046-UB2000-F42-E6-V15-ND
ULTRASONIC

ULTRASONIC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number UB2000-F42-E6-V15 4585151 2046-UB2000-F42-E6-V15-ND
Product Name Ultrasonic sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Switching Frequency 0.0027 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Rectangular; Other; Block
Operation Distance 2.36 to 78.74 inch (60 to 2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLX-SO-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - 08400832100 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details