Fargo Controls, Inc. 18 mm Plastic DC Photoelectric Sensor S4334

Description
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4334 is an 18 mm plastic housed, DC-operated photoelectric sensor with reflector-based detection, offering a maximum sensing distance of 50 cm when used with the S4225 reflector. It features a PNP output, infrared light source, and operates on a 10-30 Vdc supply with a power drain of ≤30 mA. The sensor includes LED indicators, short circuit and reverse polarity protection, and meets IP67 protection standards. Operating frequency is limited to 200 Hz, and it exhibits light immunity exceeding 10,000 Lux. The housing is black Makrolon, with an operating temperature range of −20 to +50 °C. This model is available with a pre-wired cable or connector. Programming is not supported, as it belongs to the fixed-output plastic housing series, unlike the programmable metal housing variants.

Datasheet Summary
Powered by GS/AI

The S4334 is an 18 mm plastic housed, DC-operated photoelectric sensor with reflector-based detection, offering a maximum sensing distance of 50 cm when used with the S4225 reflector. It features a PNP output, infrared light source, and operates on a 10-30 Vdc supply with a power drain of ≤30 mA. The sensor includes LED indicators, short circuit and reverse polarity protection, and meets IP67 protection standards. Operating frequency is limited to 200 Hz, and it exhibits light immunity exceeding 10,000 Lux. The housing is black Makrolon, with an operating temperature range of −20 to +50 °C. This model is available with a pre-wired cable or connector. Programming is not supported, as it belongs to the fixed-output plastic housing series, unlike the programmable metal housing variants.

Suppliers

Company
Product
Description
Supplier Links
18 mm Plastic DC Photoelectric Sensor - S4334 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Plastic DC Photoelectric Sensor
S4334
18 mm Plastic DC Photoelectric Sensor S4334
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Low cost
  • LED function indicators
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4334
Product Name 18 mm Plastic DC Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Retroreflective
Beam Type Infrared
Unlock Full Specs
to access all available technical data