Pepperl+Fuchs SE Ultrasonic sensor UB2000-30GM-E5-V15

Description
Single head system
Request a Quote Datasheet
Description
Single head system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UB2000-30GM-E5-V15 - Pepperl+Fuchs SE
Mannheim, Germany
Ultrasonic sensor
UB2000-30GM-E5-V15
Ultrasonic sensor UB2000-30GM-E5-V15
Single head system

Single head system

Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-UB2000-30GM-E5-V15-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-UB2000-30GM-E5-V15-ND
Proximity Sensors - Industrial 2046-UB2000-30GM-E5-V15-ND
ULTRASONIC SEN 80-2000MM PNP

ULTRASONIC SEN 80-2000MM PNP

Buy Now Datasheet
SENSOR, ULTRASONIC, ANALOG, CYLINDRICAL, SENSING RANGE 120-2000MM - 70093272 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, ULTRASONIC, ANALOG, CYLINDRICAL, SENSING RANGE 120-2000MM
70093272
SENSOR, ULTRASONIC, ANALOG, CYLINDRICAL, SENSING RANGE 120-2000MM 70093272
Capacitive proximity sensors can detect both conductive and nonconductive objects, such as water and other liquids, plastics, wood, glass and a variety of other materials. Features: Potentiometer-Free Span Adjustment Handheld Programmable Capability Operate in Dusty/Dirty Environments Specifications: Input Voltage: 10-30 VDC (15-30 VDC for Analog Voltage Output) Operating Temperature: –14°F to +158°F Sensing Face: Epoxy Resin/Silica Composite Housing Material: Nickel-Plated Brass (UB), Stainless Steel (UC) Sensor Protection: Short-Circuit, Overload, Reverse Polarity Sealing: IP 65 Standard Target: 100 mm × 100 mm Flat Plate Connection Type: 5-Pin Micro DC Connection Type: V1: 4-Pin Micro DC Connection Type: V15: 5-Pin Micro DC

Capacitive proximity sensors can detect both conductive and nonconductive objects, such as water and other liquids, plastics, wood, glass and a variety of other materials.
Features:

  • Potentiometer-Free Span Adjustment
  • Handheld Programmable Capability
  • Operate in Dusty/Dirty Environments
    Specifications:
  • Input Voltage: 10-30 VDC (15-30 VDC for Analog Voltage Output)
  • Operating Temperature: –14°F to +158°F
  • Sensing Face: Epoxy Resin/Silica Composite
  • Housing Material: Nickel-Plated Brass (UB), Stainless Steel (UC)
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Sealing: IP 65
  • Standard Target: 100 mm × 100 mm Flat Plate
  • Connection Type: 5-Pin Micro DC
  • Connection Type: V1: 4-Pin Micro DC
  • Connection Type: V15: 5-Pin Micro DC
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number UB2000-30GM-E5-V15 2046-UB2000-30GM-E5-V15-ND 70093272
Product Name Ultrasonic sensor Proximity Sensors - Industrial SENSOR, ULTRASONIC, ANALOG, CYLINDRICAL, SENSING RANGE 120-2000MM
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Switching Frequency 0.0033 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3281EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details