Pepperl+Fuchs SE Safety light grid SLP10-3

Description
Sensing range up to 10 m Self-monitoring (type 4 according to IEC/EN 61496-1) 3-radial design Beam spacing 400 mm Red transmission light Integrated function display Pre-fault indication Operation on control units of SB4 (SafeBox)
Datasheet
Description
Sensing range up to 10 m Self-monitoring (type 4 according to IEC/EN 61496-1) 3-radial design Beam spacing 400 mm Red transmission light Integrated function display Pre-fault indication Operation on control units of SB4 (SafeBox)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light grid - SLP10-3 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light grid
SLP10-3
Safety light grid SLP10-3
Sensing range up to 10 m Self-monitoring (type 4 according to IEC/EN 61496-1) 3-radial design Beam spacing 400 mm Red transmission light Integrated function display Pre-fault indication Operation on control units of SB4 (SafeBox)
  • Sensing range up to 10 m
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • 3-radial design
  • Beam spacing 400 mm
  • Red transmission light
  • Integrated function display
  • Pre-fault indication
  • Operation on control units of SB4 (SafeBox)
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLP10-3
Product Name Safety light grid
Optical Angle of Divergence 5 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains - XC40S-1203A0A00AA0 SELECT - Quarktwin Technology Ltd.
Specs
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 445L-C4C0350FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 13.78 inch (350 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety Light Curtains - 1-2447908-0 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC440AS - SLC440AS-ER-0250-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details