TE Connectivity
Safety Light Curtains
2447919-4
Description
Body Features Product Weight : .05 KG [.111 LB ]
Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 40
Request a Quote
Email Supplier
Description
Body Features Product Weight : .05 KG [.111 LB ]
Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 40
Request a Quote
Email Supplier
Suppliers
Body Features Product Weight : .05 KG [.111 LB ]
Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 40
Body Features
- Product Weight : .05 KG [.111 LB ]
Dimensions
- Overall Height (MM) : 150
- Product Height (MM) : 150
- Product Length (MM) : 40
Buy Now
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2447919-4 |
|
Product Name
|
Safety Light Curtains |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers