Pepperl+Fuchs SE Safety light curtain SLC14-1650/129/130/151

Description
Sensing range up to 5 m Resolution 14 mm (finger protection) Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Very short response time Degree of protection IP67 Integrated function display Pre-fault indication Connection via appliance socket M12 x b1 Safety outputs OSSD in potential-separated semiconductor version Protective field height up to 1800 mm Start/Restart disable preset by Option /129
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - SLC14-1650/129/130/151 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light curtain
SLC14-1650/129/130/151
Safety light curtain SLC14-1650/129/130/151
Sensing range up to 5 m Resolution 14 mm (finger protection) Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Very short response time Degree of protection IP67 Integrated function display Pre-fault indication Connection via appliance socket M12 x b1 Safety outputs OSSD in potential-separated semiconductor version Protective field height up to 1800 mm Start/Restart disable preset by Option /129
  • Sensing range up to 5 m
  • Resolution 14 mm (finger protection)
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Master/Slave detection, Plug and Play
  • Very short response time
  • Degree of protection IP67
  • Integrated function display
  • Pre-fault indication
  • Connection via appliance socket M12 x b1
  • Safety outputs OSSD in potential-separated semiconductor version
  • Protective field height up to 1800 mm
  • Start/Restart disable preset by Option /129
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLC14-1650/129/130/151
Product Name Safety light curtain
Protection Height 1650 inch (41910 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - SLC440COM - Schmersal Inc.
Specs
Spanning Distance 11.81 to 394 inch (300 to 10000 mm)
Protection Height 12.99 to 75.98 inch (330 to 1930 mm)
Sensitivity or Resolution 0.5512 to 1.38 inch (14 to 35 mm)
View Details
Safety light curtain - OY432S - ifm electronic gmbh
Specs
Spanning Distance 0.0 to 394 inch (0.0 to 10000 mm)
Protection Height 12.2 inch (310 mm)
Response Time 6 milliseconds
View Details
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
 - 4922538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Spanning Distance 11.81 inch (300 mm)
Protection Height 31.5 inch (800 mm)
Safety Category Type Type 4
View Details