DIP switch selectable modes of operation located beneath a security door in the end caps offer features that include:. Fixed blanking (teachable). Floating blanking (one or two beam). Beam coding. start/restart interlock. External device monitoring (EDM). Two safety solid state and one auxillary non-safety outputs. Easy maintenance with the Quick Disconnect cables (4 pin for the sender, 8 pin for the receiver)
Range = GuardShield
Series = 440 L
Beam Resolution = 30mm
Component Type = Receiver, Sender
Safety Type = 4
SIL IEC 61508 = 3
PL EN ISO 13849-1 = e
Number of Beams = 40
Protective Height = 800mm
Minimum Scanning Distance = 0.3m
RS Components, Ltd. | |
---|---|
Product Category | Light Curtains |
Product Number | 4922538 |
Spanning Distance | 11.81 inch (300 mm) |