PEPPERL+FUCHS SE
SJ2-SN -- INDUCTIVE SLOT SENSOR
Pepperl+Fuchs SE
Inductive slot sensor
SJ2-SN
Description
2 mm slot width
Usable up to SIL 3 acc. to IEC 61508
Description
2 mm slot width
Usable up to SIL 3 acc. to IEC 61508
Datasheet
Suppliers
2 mm slot width
Usable up to SIL 3 acc. to IEC 61508
- 2 mm slot width
- Usable up to SIL 3 acc. to IEC 61508
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
SJ2-SN |
|
Product Name
|
Inductive slot sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Current
View Details
3 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
1.97 inch (50 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.7874 inch (20 mm)
Repeatability
15.75 mils (400 µm)
View Details
2 suppliers