PEPPERL+FUCHS SE
SJ15-E -- INDUCTIVE SLOT SENSOR
Pepperl+Fuchs SE
Inductive slot sensor
SJ15-E
Description
15 mm slot width
3-wire DC
Description
15 mm slot width
3-wire DC
Datasheet
Suppliers
15 mm slot width
3-wire DC
- 15 mm slot width
- 3-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
SJ15-E |
|
Product Name
|
Inductive slot sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Photoelectric Sensors
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
78.74 inch (2000 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Repeatability
7.87 mils (200 µm)
Switching Frequency
0.1500 kHz
View Details
2 suppliers