PEPPERL+FUCHS SE
SDSS806 -- EX D SWITCH DISCONNECTOR 80 A 6 POLE
Pepperl+Fuchs SE
Ex d Switch Disconnector 80 A 6 Pole
SDSS806
Description
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Description
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Datasheet
Suppliers
Ex d Switch Disconnector 80 A 6 Pole
SDSS806
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
- Cast Stainless Steel
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SDSS806 |
|
Product Name
|
Ex d Switch Disconnector 80 A 6 Pole |
|
Mounting Style
|
2 x fabricated stainless steel mounting straps
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
150 amps
Operating Voltage
600 volts
Horsepower Rating
5 to 60 HP
View Details
Type
Fusible
Current Rating
160 to 630 amps
Operating Voltage
690 to 1200 volts
View Details