PEPPERL+FUCHS SE
SDI636 -- EX D SWITCH DISCONNECTOR 63 A 6 POLE
Pepperl+Fuchs SE
Ex d Switch Disconnector 63 A 6 Pole
SDI636
Description
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Description
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Datasheet
Suppliers
Ex d Switch Disconnector 63 A 6 Pole
SDI636
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
- Cast Iron
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SDI636 |
|
Product Name
|
Ex d Switch Disconnector 63 A 6 Pole |
|
Mounting Style
|
2 x fabricated stainless steel mounting straps
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
40 amps
Operating Voltage
600 volts
Horsepower Rating
10 HP
View Details
Type
Fusible
Current Rating
160 to 630 amps
Operating Voltage
690 to 1200 volts
View Details
Allen-Bradley / Rockwell Automation
Type
Fusible
Current Rating
30 amps
View Details