TE Connectivity In-Line Disconnect Switches 2499180-2

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 4/0 Compatible Conductor Range (ACSR) (AWGKC) : 4/0 (6/1), 3/0 (6/1) Electrical Characteristics Voltage Class (KV) : ≤ 69 Industry Standards Compatible With Agency/Standards Products : RUS, ANSI, IEEE, CSA Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Connector, Energized Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 4/0 Compatible Conductor Range (ACSR) (AWGKC) : 4/0 (6/1), 3/0 (6/1) Electrical Characteristics Voltage Class (KV) : ≤ 69 Industry Standards Compatible With Agency/Standards Products : RUS, ANSI, IEEE, CSA Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Connector, Energized Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Disconnect Switches - 2499180-2 - TE Connectivity
Berwyn, PA, United States
In-Line Disconnect Switches
2499180-2
In-Line Disconnect Switches 2499180-2
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 4/0 Compatible Conductor Range (ACSR) (AWGKC) : 4/0 (6/1), 3/0 (6/1) Electrical Characteristics Voltage Class (KV) : ≤ 69 Industry Standards Compatible With Agency/Standards Products : RUS, ANSI, IEEE, CSA Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Connector, Energized Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range (AAC) (AWGKC) : 4/0
  • Compatible Conductor Range (ACSR) (AWGKC) : 4/0 (6/1), 3/0 (6/1)

Electrical Characteristics


  • Voltage Class (KV) : ≤ 69

Industry Standards


  • Compatible With Agency/Standards Products : RUS, ANSI, IEEE, CSA

Operation/Application


  • Power Component Application Type : Overhead Transmission, Overhead Distribution

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Connector, Energized Installation, Wedge
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Disconnect Switches
Product Number 2499180-2
Product Name In-Line Disconnect Switches
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1131562 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 2P
View Details
Battery Disconnect Switches - K1131877 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
Battery Disconnect Switches - K1157087 - TE Connectivity
Specs
Current Rating 400 amps
Operating Voltage 32 volts
Poles 1P
View Details
Battery Disconnect Switches - K1156020 - TE Connectivity
Specs
Current Rating 300 amps
Operating Voltage 32 volts
Poles 1P
View Details