PEPPERL+FUCHS SE
SB3,5-A2 -- INDUCTIVE SLOT SENSOR
Pepperl+Fuchs SE
Inductive slot sensor
SB3,5-A2
Description
3.5 mm slot width
4-wire DC
Description
3.5 mm slot width
4-wire DC
Datasheet
Suppliers
3.5 mm slot width
4-wire DC
- 3.5 mm slot width
- 4-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
SB3,5-A2 |
|
Product Name
|
Inductive slot sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.7874 inch (20 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Body Shape
Rectangular
Switching Frequency
2.5 kHz
Operating Temperature
23 to 131 F (-5 to 55 C)
View Details