Pepperl+Fuchs SE
Inductive ring sensor
RJ21-E2
Description
21 mm inside diameter
3-wire DC
Request a Quote
Email Supplier
Datasheet
Description
21 mm inside diameter
3-wire DC
Request a Quote
Email Supplier
Datasheet
Suppliers
21 mm inside diameter
3-wire DC
- 21 mm inside diameter
- 3-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
RJ21-E2 |
2046-RJ21-E2-ND |
|
Product Name
|
Inductive ring sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel (optional feature)
Operation Distance
0.0039 to 0.1575 inch (0.1000 to 4 mm)
View Details
Operation Distance
0.0591 inch (1.5 mm)
Repeatability
3.15 mils (80 µm)
Switching Frequency
2 kHz
View Details
2 suppliers