PEPPERL+FUCHS SE
NRN6-8GH40-E2 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NRN6-8GH40-E2
Description
6 mm non-flush
Reduction factor = 1
Magnetic field resistant
Stainless steel housing
Front face FDA conform
Description
6 mm non-flush
Reduction factor = 1
Magnetic field resistant
Stainless steel housing
Front face FDA conform
Datasheet
Suppliers
6 mm non-flush
Reduction factor = 1
Magnetic field resistant
Stainless steel housing
Front face FDA conform
- 6 mm non-flush
- Reduction factor = 1
- Magnetic field resistant
- Stainless steel housing
- Front face FDA conform
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NRN6-8GH40-E2 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Operation Distance
0.1575 inch (4 mm)
Switching Frequency
2 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2 suppliers