PEPPERL+FUCHS SE
NRN40-U1-E2-V1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NRN40-U1-E2-V1
Description
Sensor head bidirectional and rotatable
40 mm non-flush
Reduction factor = 1
4 LEDs indicator for 360° visibility
Magnetic field resistant
Description
Sensor head bidirectional and rotatable
40 mm non-flush
Reduction factor = 1
4 LEDs indicator for 360° visibility
Magnetic field resistant
Datasheet
Suppliers
Sensor head bidirectional and rotatable
40 mm non-flush
Reduction factor = 1
4 LEDs indicator for 360° visibility
Magnetic field resistant
- Sensor head bidirectional and rotatable
- 40 mm non-flush
- Reduction factor = 1
- 4 LEDs indicator for 360° visibility
- Magnetic field resistant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NRN40-U1-E2-V1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Operation Distance
0.3937 inch (10 mm)
Repeatability
21.65 mils (550 µm)
Switching Frequency
2 kHz
View Details
2 suppliers