Pepperl+Fuchs SE Inductive Sensor, 40Mm, Pnp/no/nc, M12; Sensing Range Max Pepperl+Fuchs NRN40-L3K-E2-IO-C-V1

Description
INDUCTIVE SENSOR, 40MM, PNP/NO/NC, M12; Sensing Range Max:40mm; Thread Size - Metric:M12; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE SENSOR, 40MM, PNP/NO/NC, M12; Sensing Range Max:40mm; Thread Size - Metric:M12; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor, 40Mm, Pnp/no/nc, M12; Sensing Range Max Pepperl+Fuchs - 32AH7970 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 40Mm, Pnp/no/nc, M12; Sensing Range Max Pepperl+Fuchs
32AH7970
Inductive Sensor, 40Mm, Pnp/no/nc, M12; Sensing Range Max Pepperl+Fuchs 32AH7970
INDUCTIVE SENSOR, 40MM, PNP/NO/NC, M12; Sensing Range Max:40mm; Thread Size - Metric:M12; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

INDUCTIVE SENSOR, 40MM, PNP/NO/NC, M12; Sensing Range Max:40mm; Thread Size - Metric:M12; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 32AH7970
Product Name Inductive Sensor, 40Mm, Pnp/no/nc, M12; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1223LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal universal controller for industrial applications - confocalDT IFC2422 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details