Pepperl+Fuchs SE Inductive Sensor, 30Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs NRN30-30GS50-E2-IO

Description
INDUCTIVE SENSOR, 30MM, PNP/NO/NC, 30VDC; Sensing Range Max:30mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE SENSOR, 30MM, PNP/NO/NC, 30VDC; Sensing Range Max:30mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor, 30Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs - 32AH7968 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 30Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs
32AH7968
Inductive Sensor, 30Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs 32AH7968
INDUCTIVE SENSOR, 30MM, PNP/NO/NC, 30VDC; Sensing Range Max:30mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

INDUCTIVE SENSOR, 30MM, PNP/NO/NC, 30VDC; Sensing Range Max:30mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 32AH7968
Product Name Inductive Sensor, 30Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX4088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2093585 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
2 suppliers