Pepperl+Fuchs SE Inductive Sensor, 4Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs NRB4-12GM40-E2-IO-C

Description
INDUCTIVE SENSOR, 4MM, PNP/NO/NC, 30VDC; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE SENSOR, 4MM, PNP/NO/NC, 30VDC; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor, 4Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs - 32AH7950 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 4Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs
32AH7950
Inductive Sensor, 4Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs 32AH7950
INDUCTIVE SENSOR, 4MM, PNP/NO/NC, 30VDC; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

INDUCTIVE SENSOR, 4MM, PNP/NO/NC, 30VDC; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 32AH7950
Product Name Inductive Sensor, 4Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3242LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SIEN-M8NB-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers