PEPPERL+FUCHS SE
NMB8-30GM55-E2-FE -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NMB8-30GM55-E2-FE
Description
Stainless steel sensing face
Sensing range 8 mm
3-wire DC
Ferrous targets
Description
Stainless steel sensing face
Sensing range 8 mm
3-wire DC
Ferrous targets
Datasheet
Suppliers
Stainless steel sensing face
Sensing range 8 mm
3-wire DC
Ferrous targets
- Stainless steel sensing face
- Sensing range 8 mm
- 3-wire DC
- Ferrous targets
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NMB8-30GM55-E2-FE |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.0787 inch (2 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0800 inch (2.03 mm)
View Details