Pepperl+Fuchs SE Inductive sensor NMB5-18GM55-E2-FE

Description
Stainless steel sensing face Sensing range 5 mm 3-wire DC Ferrous targets
Request a Quote Datasheet
Description
Stainless steel sensing face Sensing range 5 mm 3-wire DC Ferrous targets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB5-18GM55-E2-FE - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB5-18GM55-E2-FE
Inductive sensor NMB5-18GM55-E2-FE
Stainless steel sensing face Sensing range 5 mm 3-wire DC Ferrous targets
  • Stainless steel sensing face
  • Sensing range 5 mm
  • 3-wire DC
  • Ferrous targets
Supplier's Site Datasheet
Proximity Sensors - 3271441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3271441
Proximity Sensors 3271441
Pepperl + Fuchs NMB5-18GM55-E2-FE

Pepperl + Fuchs NMB5-18GM55-E2-FE

Supplier's Site
Sensor, Promimity, Inductive, 18mm Diameter, 5mm Range, 10-30VDC, 2 Meter Cable - 70093258 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Promimity, Inductive, 18mm Diameter, 5mm Range, 10-30VDC, 2 Meter Cable
70093258
Sensor, Promimity, Inductive, 18mm Diameter, 5mm Range, 10-30VDC, 2 Meter Cable 70093258
Unlike traditional plastic-face inductive sensors, the Pepperl+Fuchs Pile Driver™ Series offers a 100% stainless steel housing. The 0.030" thick sensing face survives the harshest industrial environments, unaffected by everyday target abrasion and accidental impact. — Extended range models available. Features: Solid Stainless Steel Housing and Sensing Face 1200 psi Washdown Rating Exceptional Impact Withstandability Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Type: Normally Open Operating Temperature: –14°F to +158°F

Unlike traditional plastic-face inductive sensors, the Pepperl+Fuchs Pile Driver™ Series offers a 100% stainless steel housing. The 0.030" thick sensing face survives the harshest industrial environments, unaffected by everyday target abrasion and accidental impact. — Extended range models available.
Features:

  • Solid Stainless Steel Housing and Sensing Face
  • 1200 psi Washdown Rating
  • Exceptional Impact Withstandability
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Type: Normally Open
  • Operating Temperature: –14°F to +158°F
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NMB5-18GM55-E2-FE 3271441 70093258
Product Name Inductive sensor Proximity Sensors Sensor, Promimity, Inductive, 18mm Diameter, 5mm Range, 10-30VDC, 2 Meter Cable
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm) 0.1969 inch (5 mm) 0.1969 inch (5 mm)
Switching Frequency 0.0150 kHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLT-SO-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Confocal sensor for series applications - confocalDT IFS2404-18 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 2.4 to 3.11 inch (61 to 79 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details