Pepperl+Fuchs SE Inductive sensor NMB3-8GM50-E2

Description
Stainless steel sensing face 3 mm flush Increased operating distance
Datasheet
Description
Stainless steel sensing face 3 mm flush Increased operating distance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB3-8GM50-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB3-8GM50-E2
Inductive sensor NMB3-8GM50-E2
Stainless steel sensing face 3 mm flush Increased operating distance
  • Stainless steel sensing face
  • 3 mm flush
  • Increased operating distance
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NMB3-8GM50-E2
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3250ELTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-1/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Switching Frequency 0.1000 to 25 kHz
View Details