PEPPERL+FUCHS SE
NMB1,5-8GM50-E2-FE -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NMB1,5-8GM50-E2-FE
Description
Stainless steel sensing face
Sensing range 1.5 mm
3-wire DC
Ferrous targets
Description
Stainless steel sensing face
Sensing range 1.5 mm
3-wire DC
Ferrous targets
Datasheet
Suppliers
Stainless steel sensing face
Sensing range 1.5 mm
3-wire DC
Ferrous targets
- Stainless steel sensing face
- Sensing range 1.5 mm
- 3-wire DC
- Ferrous targets
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NMB1,5-8GM50-E2-FE |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.2362 inch (6 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Body Shape
Rectangular
Switching Frequency
0.1000 to 10 kHz
Operating Temperature
41 to 122 F (5 to 50 C)
View Details