PEPPERL+FUCHS SE
NJ6-22-N-5M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NJ6-22-N-5M
Description
Comfort series
6 mm flush
Usable up to SIL 2 acc. to IEC 61508
Description
Comfort series
6 mm flush
Usable up to SIL 2 acc. to IEC 61508
Datasheet
Suppliers
Comfort series
6 mm flush
Usable up to SIL 2 acc. to IEC 61508
- Comfort series
- 6 mm flush
- Usable up to SIL 2 acc. to IEC 61508
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NJ6-22-N-5M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular; Other; Rectangular
Operation Distance
0.1575 inch (4 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Switching Frequency
0.1500 kHz
Operating Temperature
-13 to 185 F (-25 to 85 C)
View Details
2 suppliers