Pepperl+Fuchs SE Inductive sensor NJ40+U4+E2

Description
3-wire DC Surface mount Sensing range 40 mm
Datasheet
Description
3-wire DC Surface mount Sensing range 40 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NJ40+U4+E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NJ40+U4+E2
Inductive sensor NJ40+U4+E2
3-wire DC Surface mount Sensing range 40 mm
  • 3-wire DC
  • Surface mount
  • Sensing range 40 mm
Supplier's Site Datasheet
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 24C3773 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
24C3773
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs 24C3773
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:55mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number NJ40+U4+E2 24C3773
Product Name Inductive sensor Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 40 inch (1016 mm) 1.57 inch (40 mm)
Switching Frequency 0.0 to 0.1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1142LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN5 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SIED-M30B-ZO-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Repeatability 11.81 mils (300 µm)
View Details