Pepperl+Fuchs SE
Inductive sensor
NJ40+U4+A
Description
4-wire DC
Surface mount
Sensing range 40 mm
Request a Quote
Email Supplier
Datasheet
Description
4-wire DC
Surface mount
Sensing range 40 mm
Request a Quote
Email Supplier
Datasheet
Suppliers
4-wire DC
Surface mount
Sensing range 40 mm
- 4-wire DC
- Surface mount
- Sensing range 40 mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NJ40+U4+A |
2046-NJ40+U4+A-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details