Pepperl+Fuchs SE
Inductive sensor
NJ40+U1+E2
Description
Comfort series
40 mm non-flush
Request a Quote
Email Supplier
Datasheet
Description
Comfort series
40 mm non-flush
Request a Quote
Email Supplier
Datasheet
Suppliers
Comfort series
40 mm non-flush
- Comfort series
- 40 mm non-flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NJ40+U1+E2 |
2046-NJ40+U1+E2-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
40 inch (1016 mm)
|
|
|
Switching Frequency
|
0.0 to 0.1000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.3937 inch (0.0 to 10 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.3150 inch (8 mm)
Repeatability
6.3 mils (160 µm)
View Details