PEPPERL+FUCHS SE
NJ4-N-H31 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NJ4-N-H31
Description
Temperature range 0 ... 200 °C (0 ... 392 °F)
4 mm flush
Description
Temperature range 0 ... 200 °C (0 ... 392 °F)
4 mm flush
Datasheet
Suppliers
Temperature range 0 ... 200 °C (0 ... 392 °F)
4 mm flush
- Temperature range
0 ... 200 °C (0 ... 392 °F)
- 4 mm flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NJ4-N-H31 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3150 inch (8 mm)
View Details