Pepperl+Fuchs SE Inductive sensor NJ30+U4+W

Description
30 mm non-flush 2-wire AC Limit switch style housing Metal base 1/2" NPT
Datasheet
Description
30 mm non-flush 2-wire AC Limit switch style housing Metal base 1/2" NPT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NJ30+U4+W - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NJ30+U4+W
Inductive sensor NJ30+U4+W
30 mm non-flush 2-wire AC Limit switch style housing Metal base 1/2" NPT
  • 30 mm non-flush
  • 2-wire AC
  • Limit switch style housing
  • Metal base 1/2" NPT
Supplier's Site Datasheet
Inductive Proximity Switch; Sensing Range Max Pepperl+Fuchs - 24C3720 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Switch; Sensing Range Max Pepperl+Fuchs
24C3720
Inductive Proximity Switch; Sensing Range Max Pepperl+Fuchs 24C3720
INDUCTIVE PROXIMITY SWITCH; Sensing Range Max:30mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SWITCH; Sensing Range Max:30mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR, INDUCTIVE, PROXIMITY, LIMIT SWITCH, 2 WIRE AC, SENSING RANGE 30MM - 70093263 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, INDUCTIVE, PROXIMITY, LIMIT SWITCH, 2 WIRE AC, SENSING RANGE 30MM
70093263
SENSOR, INDUCTIVE, PROXIMITY, LIMIT SWITCH, 2 WIRE AC, SENSING RANGE 30MM 70093263
P+F limit switch style inductive sensors mount in the same footprint as traditional mechanical limit switches. Their sensing ranges extend from 15 mm to 40 mm. They are available in multiple output configurations. P+F sensors utilize state-of-the-art technology to achieve unparalleled product reliability. Features: 2 LEDs Indicate Power and Output Status All Metals Sensing Limit Switch Style Housing Terminal Base Wiring Conduit Entrance Specifications: Input Voltage: 20-250 VAC; 45-65 Hz Max. Load Current: 500 mA Operating Temperature: –14°F to +158°F Conduit Opening: 1⁄2" NPT Dimensions: 118 × 40 × 40 mm

P+F limit switch style inductive sensors mount in the same footprint as traditional mechanical limit switches. Their sensing ranges extend from 15 mm to 40 mm. They are available in multiple output configurations. P+F sensors utilize state-of-the-art technology to achieve unparalleled product reliability.
Features:

  • 2 LEDs Indicate Power and Output Status
  • All Metals Sensing
  • Limit Switch Style Housing
  • Terminal Base Wiring
  • Conduit Entrance
    Specifications:
  • Input Voltage: 20-250 VAC; 45-65 Hz
  • Max. Load Current: 500 mA
  • Operating Temperature: –14°F to +158°F
  • Conduit Opening: 1⁄2" NPT
  • Dimensions: 118 × 40 × 40 mm
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE Newark, An Avnet Company Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NJ30+U4+W 24C3720 70093263
Product Name Inductive sensor Inductive Proximity Switch; Sensing Range Max Pepperl+Fuchs SENSOR, INDUCTIVE, PROXIMITY, LIMIT SWITCH, 2 WIRE AC, SENSING RANGE 30MM
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 30 inch (762 mm) 1.18 inch (30 mm) 1.18 inch (30 mm)
Switching Frequency 0.0 to 0.0200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
Photoelectric Sensors - 2669922 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details