Pepperl+Fuchs SE
Inductive sensor
NJ20+U1+E2-Y287109
Description
Comfort series
20 mm flush
Request a Quote
Email Supplier
Datasheet
Description
Comfort series
20 mm flush
Request a Quote
Email Supplier
Datasheet
Suppliers
Comfort series
20 mm flush
- Comfort series
- 20 mm flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NJ20+U1+E2-Y287109 |
2046-NJ20+U1+E2-Y287109-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
20 inch (508 mm)
|
|
|
Switching Frequency
|
0.0 to 0.1500 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operating Temperature
-40 to 149 F (-40 to 65 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Sensor Technology
Inductive Proximity Sensor
Switching Frequency
1 kHz
Operating Temperature
-13 to 167 F (-25 to 75 C)
View Details
2 suppliers