Pepperl+Fuchs SE Inductive sensor NJ2-12GM40-E2

Description
2 mm flush
Request a Quote Datasheet
Description
2 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NJ2-12GM40-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NJ2-12GM40-E2
Inductive sensor NJ2-12GM40-E2
2 mm flush
  • 2 mm flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NJ2-12GM40-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NJ2-12GM40-E2-ND
Proximity Sensors - Industrial 2046-NJ2-12GM40-E2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Proximity Switch, Inductive; Sensing Range Max Pepperl+Fuchs - 61M7966 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, Inductive; Sensing Range Max Pepperl+Fuchs
61M7966
Proximity Switch, Inductive; Sensing Range Max Pepperl+Fuchs 61M7966
PROXIMITY SWITCH, INDUCTIVE; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:3kHz; Sensing

PROXIMITY SWITCH, INDUCTIVE; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:3kHz; Sensing

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NJ2-12GM40-E2 2046-NJ2-12GM40-E2-ND 61M7966
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Switch, Inductive; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 3 kHz 3 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.9843 inch (25 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1052-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details