Pepperl+Fuchs SE
Inductive sensor
NJ2-11-N
Description
2 mm flush
Usable up to SIL 2 acc. to IEC 61508
Request a Quote
Email Supplier
Datasheet
Description
2 mm flush
Usable up to SIL 2 acc. to IEC 61508
Request a Quote
Email Supplier
Datasheet
Suppliers
2 mm flush
Usable up to SIL 2 acc. to IEC 61508
- 2 mm flush
- Usable up to SIL 2 acc. to IEC 61508
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NJ2-11-N |
2046-NJ2-11-N-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
Switching Frequency
|
0.0 to 3 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.3937 to 2.36 inch (10 to 60 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3100 inch (7.87 mm)
View Details