Pepperl+Fuchs SE Proximity Switch NJ15+U4+E

Description
PROXIMITY SWITCH, INDUCTIVE, 10-30 VDC, 15 MM RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, INDUCTIVE, 10-30 VDC, 15 MM RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4469944 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4469944
Proximity Switch 4469944
PROXIMITY SWITCH, INDUCTIVE, 10-30 VDC, 15 MM RANGE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, INDUCTIVE, 10-30 VDC, 15 MM RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4469944
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3245LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-3 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency 0.1000 to 8 kHz
View Details