Pepperl+Fuchs SE Inductive sensor NJ15-M1-E2-V1

Description
15 mm non-flush 3-wire DC
Request a Quote Datasheet
Description
15 mm non-flush 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NJ15-M1-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NJ15-M1-E2-V1
Inductive sensor NJ15-M1-E2-V1
15 mm non-flush 3-wire DC
  • 15 mm non-flush
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NJ15-M1-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NJ15-M1-E2-V1-ND
Proximity Sensors - Industrial 2046-NJ15-M1-E2-V1-ND
INDUCTIVE SEN 15MM PNP

INDUCTIVE SEN 15MM PNP

Buy Now Datasheet
Inductivedc Rohs Compliant Pepperl+Fuchs - 24C3571 - Newark, An Avnet Company
Chicago, IL, United States
Inductivedc Rohs Compliant Pepperl+Fuchs
24C3571
Inductivedc Rohs Compliant Pepperl+Fuchs 24C3571
INDUCTIVEDC ROHS COMPLIANT: YES

INDUCTIVEDC ROHS COMPLIANT: YES

Supplier's Site Datasheet
PRLF General Purpose - NJ15-M1-E2-V1 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NJ15-M1-E2-V1
PRLF General Purpose NJ15-M1-E2-V1
Inductive DC, 222495

Inductive DC, 222495

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NJ15-M1-E2-V1 2046-NJ15-M1-E2-V1-ND 24C3571 NJ15-M1-E2-V1
Product Name Inductive sensor Proximity Sensors - Industrial Inductivedc Rohs Compliant Pepperl+Fuchs PRLF General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 15 inch (381 mm)
Switching Frequency 0.0 to 0.2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1259887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3212LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-PNP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details