PEPPERL+FUCHS SE
NJ15-30GK-E-T -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NJ15-30GK-E-T
Description
Comfort series
15 mm non-flush
Temperature range -25 ... 100 °C (-13 ... 212 °F)
Description
Comfort series
15 mm non-flush
Temperature range -25 ... 100 °C (-13 ... 212 °F)
Datasheet
Suppliers
Comfort series
15 mm non-flush
Temperature range -25 ... 100 °C (-13 ... 212 °F)
- Comfort series
- 15 mm non-flush
- Temperature range
-25 ... 100 °C (-13 ... 212 °F)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NJ15-30GK-E-T |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular; Other; Rectangular
Operation Distance
0.0787 inch (2 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Body Shape
Cylindrical
Operation Distance
0.2087 to 0.2205 inch (5.3 to 5.6 mm)
Operating Temperature
41 to 158 F (5 to 70 C)
View Details