Pepperl+Fuchs SE
Inductive sensor
NJ10-F-E2
Description
Comfort series
10 mm non-flush
3-wire DC
Request a Quote
Email Supplier
Datasheet
Description
Comfort series
10 mm non-flush
3-wire DC
Request a Quote
Email Supplier
Datasheet
Suppliers
Comfort series
10 mm non-flush
3-wire DC
- Comfort series
- 10 mm non-flush
- 3-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NJ10-F-E2 |
2046-NJ10-F-E2-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
10 inch (254 mm)
|
|
|
Switching Frequency
|
0.0 to 0.2500 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0315 inch (0.8000 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Body Shape
Rectangular
Operation Distance
0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency
0.1000 to 8 kHz
View Details