PEPPERL+FUCHS SE
NEN6-8GM45-E2-V3 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NEN6-8GM45-E2-V3
Description
Increased operating distance
6 mm non-flush
Description
Increased operating distance
6 mm non-flush
Datasheet
Suppliers
Increased operating distance
6 mm non-flush
- Increased operating distance
- 6 mm non-flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NEN6-8GM45-E2-V3 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0591 inch (1.5 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Voltage
View Details
Body Shape
Rectangular
Switching Frequency
0.1000 to 8 kHz
Operating Temperature
41 to 122 F (5 to 50 C)
View Details