PEPPERL+FUCHS SE
NEN6-8GM45-E2-V1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NEN6-8GM45-E2-V1
Description
Increased operating distance
6 mm non-flush
Description
Increased operating distance
6 mm non-flush
Datasheet
Suppliers
Increased operating distance
6 mm non-flush
- Increased operating distance
- 6 mm non-flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NEN6-8GM45-E2-V1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0591 inch (1.5 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.0787 inch (2 mm)
Repeatability
1.57 mils (40 µm)
View Details
2 suppliers