Pepperl+Fuchs SE Inductive sensor NEN6-8GM45-E1-V3

Description
Increased operating distance 6 mm non-flush
Datasheet
Description
Increased operating distance 6 mm non-flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NEN6-8GM45-E1-V3 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NEN6-8GM45-E1-V3
Inductive sensor NEN6-8GM45-E1-V3
Increased operating distance 6 mm non-flush
  • Increased operating distance
  • 6 mm non-flush
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NEN6-8GM45-E1-V3
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3250LLTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Precise universal confocal sensor - confocalDT IFS2405-0.3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.2362 to 0.2480 inch (6 to 6.3 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details