Pepperl+Fuchs SE Inductive sensor NEN6-8GM45-E0

Description
Increased operating distance 6 mm non-flush
Datasheet
Description
Increased operating distance 6 mm non-flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NEN6-8GM45-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NEN6-8GM45-E0
Inductive sensor NEN6-8GM45-E0
Increased operating distance 6 mm non-flush
  • Increased operating distance
  • 6 mm non-flush
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NEN6-8GM45-E0
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1229LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SIEH-M18B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers