PEPPERL+FUCHS SE
NEN40-30GM60-E0 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NEN40-30GM60-E0
Description
40 mm non-flush
Increased operating distance
Description
40 mm non-flush
Increased operating distance
Datasheet
Suppliers
40 mm non-flush
Increased operating distance
- 40 mm non-flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NEN40-30GM60-E0 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3150 inch (8 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Photoelectric Sensors
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details