Pepperl+Fuchs SE Inductive sensor NEB6-12GM50-E3

Description
Increased operating distance 6 mm flush
Request a Quote Datasheet
Description
Increased operating distance 6 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NEB6-12GM50-E3 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NEB6-12GM50-E3
Inductive sensor NEB6-12GM50-E3
Increased operating distance 6 mm flush
  • Increased operating distance
  • 6 mm flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NEB6-12GM50-E3-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NEB6-12GM50-E3-ND
Proximity Sensors - Industrial 2046-NEB6-12GM50-E3-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NEB6-12GM50-E3 2046-NEB6-12GM50-E3-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 6 inch (152 mm)
Switching Frequency 0.0 to 0.8000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1182LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-B11-P - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 0.7480 inch (1 to 19 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details